Macronix International Co., Ltd. Memory MX30LF4G28AD-TI

Description
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-MX30LF4G28AD-TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP

FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1131271-MX30LF4G28AD-TI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1131271-MX30LF4G28AD-TI
Integrated Circuits (ICs) - Memory 1131271-MX30LF4G28AD-TI
Win Source Part Number: 1131271-MX30LF4G28AD -TI Category: Integrated Circuits (ICs)>Memory Series: MX30LF Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Other Names: 1092-MX30LF4G28AD-TI Base Product Number: MX30LF4

Win Source Part Number: 1131271-MX30LF4G28AD-TI
Category: Integrated Circuits (ICs)>Memory
Series: MX30LF
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-MX30LF4G28AD-TI
Base Product Number: MX30LF4

Buy Now
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX30LF4G28AD-TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX30LF4G28AD-TI
Integrated Circuits (ICs) - Memory - Memory MX30LF4G28AD-TI
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site
Memory - MX30LF4G28AD-TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 48-TSOP

FLASH - NAND (SLC) Memory IC 4Gbit Parallel 48-TSOP

Buy Now Datasheet
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-MX30LF4G28AD-TI-ND 1131271-MX30LF4G28AD-TI MX30LF4G28AD-TI MX30LF4G28AD-TI MX30LF4G28AD-TI MX30LF4G28AD-TI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND (SLC)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL01GS-11DHB010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers