FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16ns 48-TSOP
Win Source Part Number: 966746-MX30LF2G28AD-
Category: Integrated Circuits (ICs)>Memory
Series: MX30LF
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 16 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-MX30LF2G28AD-TI
Base Product Number: MX30LF2
IC FLASH 2GBIT PARALLEL 48TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 16 ns 48-TSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX30LF2G28AD-TI-ND | 966746-MX30LF2G28AD-TI | MX30LF2G28AD-TI | MX30LF2G28AD-TI | MX30LF2G28AD-TI | MX30LF2G28AD-TI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |