FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 20ns 63-VFBGA (9x11)
Manufacturer: Macronix
Win Source Part Number: 715561-MX30LF2G18AC-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20ns
Family Name: MX30LF2G18AC
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Introduction Date: July 03, 2014
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 220
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 20 ns 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:16ns;RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1165-ND | 715561-MX30LF2G18AC-XKI | MX30LF2G18AC-XKI | MX30LF2G18AC-XKI | MX30LF2G18AC-XKI | MX30LF2G18AC-XKI | 07AH6793 |
| Product Name | Memory | Memory - Flash - MX30LF2G18AC-XKI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Macronix |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 63-VFBGA | BGA; 63-VFBGA | 63-VFBGA | VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |