IC FLASH 2GBIT PARALLEL 48TSOP
Category: IT infrastructure Memory
Win Source Part Number: 1454115-MX30LF2G18AC
Manufacturer: Macronix
MEMORY
FLASH - NAND (SLC) Memory IC 2Gbit ONFI 16 ns 48-TSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX30LF2G18AC-TJ-ND | 1454115-MX30LF2G18AC-TJ | MX30LF2G18AC-TJ | MX30LF2G18AC-TJ |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -40degC ~ 105degC (TA) | 3.6V; 2.7V ~ 3.6V |