FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 63-VFBGA (9x11)
Manufacturer: Macronix
Win Source Part Number: 1228970-MX30LF1G08AA
Series: MX30LF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 30ns
Family Name: MX30LF1G08AA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 30ns
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): NAND01GW3B2CZA6T; NAND01GW4B2BZA6E; NAND01GW4B2BZA6F;
Introduction Date: December 28, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 220
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
IC FLASH 1GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 63-VFBGA (9x11)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1151-ND | 1228970-MX30LF1G08AA-XKI | MX30LF1G08AA-XKI | MX30LF1G08AA-XKI | MX30LF1G08AA-XKI | MX30LF1G08AA-XKI |
| Product Name | Memory | Memory - Flash - MX30LF1G08AA-XKI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | 63-VFBGA | BGA; 63-VFBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |