Manufacturer: Macronix
Win Source Part Number: 059758-MX30LF1G08AA-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 30ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): HY27UA161G1M-TIB; HY27UA161G1M-TPES; HY27UA161G1M-TEP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 96
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 059758-MX30LF1G08AA-TI | 1092-1146-ND | MX30LF1G08AA-TI | MX30LF1G08AA-TI | MX30LF1G08AA-TI | MX30LF1G08AA-TI |
| Product Name | Memory - Flash - MX30LF1G08AA-TI | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 30 ns | 30 ns | 30 ns | 30 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |