Manufacturer: Macronix
Win Source Part Number: 059755-MX29SL800CTXB
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA, CSP (6x8)
Supply Voltage - Operating: 1.65 V to 2 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-TFBGA, CSP (6x8)
IC FLASH 8MBIT PARALLEL 48TFBGA
IC FLASH 8MBIT PARALLEL 48TFBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 059755-MX29SL800CTXBI-90G | MX29SL800CTXBI-90G | MX29SL800CTXBI-90G | MX29SL800CTXBI-90G |
| Product Name | Memory - Flash - MX29SL800CTXBI-90G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA, CSP (6x8) | BGA; 48-TFBGA, CSPBGA |