Macronix International Co., Ltd. Memory - Flash - MX29SL800CBXBI-90G MX29SL800CBXBI-90G

Description
Manufacturer: Macronix Win Source Part Number: 1081326-MX29SL800CBX BI-90G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA, CSP (6x8) Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 1081326-MX29SL800CBX BI-90G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA, CSP (6x8) Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29SL800CBXBI-90G - 1081326-MX29SL800CBXBI-90G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29SL800CBXBI-90G
1081326-MX29SL800CBXBI-90G
Memory - Flash - MX29SL800CBXBI-90G 1081326-MX29SL800CBXBI-90G
Manufacturer: Macronix Win Source Part Number: 1081326-MX29SL800CBX BI-90G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA, CSP (6x8) Supply Voltage - Operating: 1.65 V to 2 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Macronix
Win Source Part Number: 1081326-MX29SL800CBXBI-90G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA, CSP (6x8)
Supply Voltage - Operating: 1.65 V to 2 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29SL800CBXBI-90G
Integrated Circuits (ICs) - Memory - Memory MX29SL800CBXBI-90G
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - MX29SL800CBXBI-90G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-TFBGA, CSP (6x8)

FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-TFBGA, CSP (6x8)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TFBGA

IC FLASH 8MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1081326-MX29SL800CBXBI-90G MX29SL800CBXBI-90G MX29SL800CBXBI-90G MX29SL800CBXBI-90G
Product Name Memory - Flash - MX29SL800CBXBI-90G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA, CSP (6x8) BGA; 48-TFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - IS29GL256S-10TFV023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details