FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-LFBGA, CSP (6x8)
IC FLASH 8MBIT PARALLEL 48LFBGA
IC FLASH 8MBIT PARALLEL 48LFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29LV800CTXEC-90G | MX29LV800CTXEC-90G | MX29LV800CTXEC-90G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits |