FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 70ns 48-TSOP
Manufacturer: Macronix
Win Source Part Number: 059752-MX29LV800CTTC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 70ns
Family Name: MX29LV800CT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): Am29SL800DB150ED ; Am29SL800DB100EF; M29F800FB55N3F2; Am29SL800DB120ED;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-TSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29LV800CTTC-70G-ND | 059752-MX29LV800CTTC-70G | MX29LV800CTTC-70G | MX29LV800CTTC-70G | MX29LV800CTTC-70G | MX29LV800CTTC-70G |
| Product Name | Memory | Memory - Flash - MX29LV800CTTC-70G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |