FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 70ns 48-WFBGA, CSP (4x6)
Manufacturer: Macronix
Win Source Part Number: 1228963-MX29LV800CBX
Series: MX29LV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-WFBGA, CSPBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 70ns
Family Name: MX29LV800CB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-WFBGA, CSP (4x6)
Alternative Parts (Cross-Reference): M29W800DB45ZE6F; M29W800DB45ZE6E; M29W800DB45ZE6T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT PARALLEL 48WFBGA
IC FLASH 8MBIT PARALLEL 48WFBGA
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-WFBGA, CSP (4x6)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29LV800CBXHI-70G-ND | 1228963-MX29LV800CBXHI-70G | MX29LV800CBXHI-70G | MX29LV800CBXHI-70G | MX29LV800CBXHI-70G |
| Product Name | Memory | Memory - Flash - MX29LV800CBXHI-70G | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 48-WFBGA, CSPBGA | BGA; 48-WFBGA, CSPBGA |