Macronix International Co., Ltd. Memory - Flash - MX29LV800CBXEC-70G MX29LV800CBXEC-70G

Description
Manufacturer: Macronix Win Source Part Number: 1228962-MX29LV800CBX EC-70G Series: MX29LV Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LFBGA, CSPBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 70ns Family Name: MX29LV800CB Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.macronix.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-LFBGA, CSP (6x8) Alternative Parts (Cross-Reference): LH28F800BGHB-BL12; LH28F800BGB-TL85; LH28F800SGBL10; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 1228962-MX29LV800CBX EC-70G Series: MX29LV Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LFBGA, CSPBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 70ns Family Name: MX29LV800CB Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.macronix.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-LFBGA, CSP (6x8) Alternative Parts (Cross-Reference): LH28F800BGHB-BL12; LH28F800BGB-TL85; LH28F800SGBL10; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29LV800CBXEC-70G - 1228962-MX29LV800CBXEC-70G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29LV800CBXEC-70G
1228962-MX29LV800CBXEC-70G
Memory - Flash - MX29LV800CBXEC-70G 1228962-MX29LV800CBXEC-70G
Manufacturer: Macronix Win Source Part Number: 1228962-MX29LV800CBX EC-70G Series: MX29LV Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LFBGA, CSPBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 70ns Family Name: MX29LV800CB Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.macronix.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-LFBGA, CSP (6x8) Alternative Parts (Cross-Reference): LH28F800BGHB-BL12; LH28F800BGB-TL85; LH28F800SGBL10; Introduction Date: March 02, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Macronix
Win Source Part Number: 1228962-MX29LV800CBXEC-70G
Series: MX29LV
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LFBGA, CSPBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 70ns
Family Name: MX29LV800CB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-LFBGA, CSP (6x8)
Alternative Parts (Cross-Reference): LH28F800BGHB-BL12; LH28F800BGB-TL85; LH28F800SGBL10;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29LV800CBXEC-70G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29LV800CBXEC-70G
Integrated Circuits (ICs) - Memory - Memory MX29LV800CBXEC-70G
IC FLASH 8MBIT PARALLEL 48LFBGA

IC FLASH 8MBIT PARALLEL 48LFBGA

Supplier's Site
IC FLASH 8MBIT PARALLEL 48LFBGA

IC FLASH 8MBIT PARALLEL 48LFBGA

Supplier's Site Datasheet
Memory - MX29LV800CBXEC-70G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1228962-MX29LV800CBXEC-70G MX29LV800CBXEC-70G MX29LV800CBXEC-70G MX29LV800CBXEC-70G
Product Name Memory - Flash - MX29LV800CBXEC-70G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details