Manufacturer: Macronix
Win Source Part Number: 045114-MX29LV800CBTC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 90ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 045114-MX29LV800CBTC-90G | MX29LV800CBTC-90G-ND | MX29LV800CBTC-90G | MX29LV800CBTC-90G | MX29LV800CBTC-90G |
| Product Name | Memory - Flash - MX29LV800CBTC-90G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |