FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 70ns 48-TSOP
Manufacturer: Macronix
Win Source Part Number: 090466-MX29LV640EBTI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Access Time: 70ns
Family Name: MX29LV640EBTI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29JL064J70TFI000; S29JL064J70TFI003; S29GL064N90TAI060; S29GL064N90TFI073;
Introduction Date: October 20, 2008
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 96
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit / 4M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock RoHS Compliant: Yes
IC FLASH 64MBIT PARALLEL 48TSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1130-ND | 090466-MX29LV640EBTI-70G | MX29LV640EBTI-70G | MX29LV640EBTI-70G | MX29LV640EBTI-70G | 07AH6786 | MX29LV640EBTI-70G |
| Product Name | Memory | Memory - Flash - MX29LV640EBTI-70G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | TSOP |