FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 48-LFBGA, CSP (6x8)
Category: IT infrastructure Memory
Win Source Part Number: 1452064-MX29LV400CTX
Manufacturer: Macronix
IC FLASH 4MBIT PARALLEL 48LFBGA
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)
IC FLASH 4MBIT PARALLEL 48LFBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1023-ND | 1452064-MX29LV400CTXEI-70G | MX29LV400CTXEI-70G | MX29LV400CTXEI-70G | MX29LV400CTXEI-70G |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 48-LFBGA, CSPBGA | BGA | BGA; 48-LFBGA, CSPBGA |