FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 55ns 48-TSOP
Manufacturer: Macronix
Win Source Part Number: 059746-MX29LV400CTTC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC FLASH 4MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 48-TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29LV400CTTC-55Q-ND | 059746-MX29LV400CTTC-55Q | MX29LV400CTTC-55Q | MX29LV400CTTC-55Q | MX29LV400CTTC-55Q |
| Product Name | Memory | Memory - Flash - MX29LV400CTTC-55Q | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724\", 18.40mm Width) |