The MX29LV400CTMI-70G is a 4Mbit NOR Flash memory device from Quarktwin Technology Ltd. It operates with a single power supply voltage ranging from 2.7V to 3.6V and features a fast access time of 70 ns. The memory supports both byte and word modes, with a structure of 524,288 x8 or 262,144 x16. It includes a sector structure that allows for sector protection and temporary unprotection for code changes. The device is designed for low power consumption, with a typical active read current of 10 mA and a standby current of 200 nA. It has a minimum endurance of 100,000 erase/program cycles and offers 20 years of data retention. The MX29LV400CTMI-70G is available in a 44-pin SOP package and is RoHS compliant.
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 44-SOP
IC FLASH 4MBIT PARALLEL 44SOP
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
IC FLASH 4MBIT PARALLEL 44SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1085-ND | MX29LV400CTMI-70G | MX29LV400CTMI-70G | MX29LV400CTMI-70G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; "44-SOIC (0.496"", 12.60mm Width)" | SOIC; 44-SOIC (0.496\", 12.60mm Width) |