Macronix International Co., Ltd. Memory - Flash - MX29LV320EBXBI-70G MX29LV320EBXBI-70G

Description
Manufacturer: Macronix Win Source Part Number: 928584-MX29LV320EBXB I-70G Series: MX29LV Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 48-TFBGA, CSP (6x8) Package: 48-TFBGA, CSPBGA Package: Tray Mounting: Surface Mount Family Name: MX29LV320 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA, CSP (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 480 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 928584-MX29LV320EBXB I-70G Series: MX29LV Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 48-TFBGA, CSP (6x8) Package: 48-TFBGA, CSPBGA Package: Tray Mounting: Surface Mount Family Name: MX29LV320 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA, CSP (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 480 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29LV320EBXBI-70G - 928584-MX29LV320EBXBI-70G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29LV320EBXBI-70G
928584-MX29LV320EBXBI-70G
Memory - Flash - MX29LV320EBXBI-70G 928584-MX29LV320EBXBI-70G
Manufacturer: Macronix Win Source Part Number: 928584-MX29LV320EBXB I-70G Series: MX29LV Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 48-TFBGA, CSP (6x8) Package: 48-TFBGA, CSPBGA Package: Tray Mounting: Surface Mount Family Name: MX29LV320 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA, CSP (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 480 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928584-MX29LV320EBXBI-70G
Series: MX29LV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70 ns 48-TFBGA, CSP (6x8)
Package: 48-TFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Family Name: MX29LV320
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA, CSP (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 480
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29LV320EBXBI-70G
Integrated Circuits (ICs) - Memory - Memory MX29LV320EBXBI-70G
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TFBGA

IC FLASH 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Memory - MX29LV320EBXBI-70G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA, CSP (6x8)

FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TFBGA, CSP (6x8)

Buy Now Datasheet
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix - 07AH6782 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix
07AH6782
Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix 07AH6782
FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit / 2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TFBGA; No. of Pins:48Pins; Clock RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit / 2M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TFBGA; No. of Pins:48Pins; Clock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928584-MX29LV320EBXBI-70G MX29LV320EBXBI-70G MX29LV320EBXBI-70G MX29LV320EBXBI-70G 07AH6782
Product Name Memory - Flash - MX29LV320EBXBI-70G Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 32Mbit, -40 To 85Deg C; Flash Memory Type Macronix
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA, CSP (6x8) BGA BGA; 48-TFBGA, CSPBGA TFBGA
Cycle Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details