FLASH - NOR Memory IC 16Mb (2M x 8) Parallel 70ns 48-LFBGA, CSP (6x8)
Manufacturer: Macronix
Win Source Part Number: 810652-MX29LV160DTXE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 70ns
Supplier Device Package: 48-LFBGA, CSP (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-LFBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 16MBIT PARALLEL 48LFBGA
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)
IC FLASH 16MBIT PARALLEL 48LFBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1127-ND | 810652-MX29LV160DTXEI-70G | MX29LV160DTXEI-70G | MX29LV160DTXEI-70G | MX29LV160DTXEI-70G |
| Product Name | Memory | Memory - Flash - MX29LV160DTXEI-70G | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 48-LFBGA, CSPBGA | BGA; 48-LFBGA, CSPBGA |