Manufacturer: Macronix
Win Source Part Number: 024683-MX29LV160DTTI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Access Time: 70ns
Family Name: MX29LV160D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): GLS36VF1601G-70-4C-E
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 16Mb (2M x 8) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:70Pins; Clock RoHS Compliant: Yes
IC FLASH 16MBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 024683-MX29LV160DTTI-70G | 1092-1133-ND | MX29LV160DTTI-70G | MX29LV160DTTI-70G | MX29LV160DTTI-70G | 07AH6780 | MX29LV160DTTI-70G |
| Product Name | Memory - Flash - MX29LV160DTTI-70G | Memory | Memory | Memory | Memory | Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash | Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | TSOP |