FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 55ns 32-PLCC (11.43x14.05)
Manufacturer: Macronix
Win Source Part Number: 1228895-MX29LV040CQI
Manufacturer Homepage: www.macronix.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
FLASH - NOR Memory IC 4Mbit Parallel 55 ns 32-PLCC (11.43x14.05)
IC FLASH 4MBIT PARALLEL 32PLCC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29LV040CQI-55Q-ND | 1228895-MX29LV040CQI-55Q | MX29LV040CQI-55Q | MX29LV040CQI-55Q | MX29LV040CQI-55Q | MX29LV040CQI-55Q |
| Product Name | Memory | Memory - MX29LV040CQI-55Q | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 32-LCC (J-Lead) | 32-LCC (J-Lead) | 32-LCC (J-Lead) |