Manufacturer: Macronix
Category: Integrated Circuits (ICs)- Memory Memory
Series: MX29GL
Package: Tray
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Base Product Number: MX29GL640
Voltage - Supply: 2.7V ~ 3.6V
FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 90ns 48-TSOP
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29GL640ETTI-90G-ND | MX29GL640ETTI-90G | MX29GL640ETTI-90G | MX29GL640ETTI-90G | MX29GL640ETTI-90G | |
| Product Name | Integrated Circuits (ICs)- Memory Memory | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH |
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |