Macronix International Co., Ltd. Memory MX29GL640EHT2I-90G

Description
FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 90ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 90ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX29GL640EHT2I-90G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 90ns 56-TSOP

FLASH - NOR Memory IC 64Mb (8M x 8) Parallel 90ns 56-TSOP

Buy Now Datasheet
Memory - Flash - MX29GL640EHT2I-90G - 041825-MX29GL640EHT2I-90G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29GL640EHT2I-90G
041825-MX29GL640EHT2I-90G
Memory - Flash - MX29GL640EHT2I-90G 041825-MX29GL640EHT2I-90G
Manufacturer: Macronix Win Source Part Number: 041825-MX29GL640EHT2 I-90G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Access Time: 90ns Family Name: MX29GL640E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S29GL064N70TAI010; S29GL064N70TAI023; S29GL064N70TAI022; S29GL064N70TAI012; Introduction Date: November 09, 2009 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Macronix
Win Source Part Number: 041825-MX29GL640EHT2I-90G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Access Time: 90ns
Family Name: MX29GL640E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064N70TAI010; S29GL064N70TAI023; S29GL064N70TAI022; S29GL064N70TAI012;
Introduction Date: November 09, 2009
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MX29GL640EHT2I-90G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 56-TSOP

FLASH - NOR Memory IC 64Mbit Parallel 90 ns 56-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29GL640EHT2I-90G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29GL640EHT2I-90G
Integrated Circuits (ICs) - Memory - Memory MX29GL640EHT2I-90G
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX29GL640EHT2I-90G-ND 041825-MX29GL640EHT2I-90G MX29GL640EHT2I-90G MX29GL640EHT2I-90G MX29GL640EHT2I-90G
Product Name Memory Memory - Flash - MX29GL640EHT2I-90G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" SOP; 56-TSOP 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
64MB Memory IC and Storage Component - 774-S25FL064LABMFV010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers