Win Source Part Number: 966817-MX29GL512GUT2
Category: Integrated Circuits (ICs)>Memory
Series: MX29GL
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MX29GL512GUT2I-11GMX
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Base Product Number: MX29GL512
Product Status: Not For New Designs
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 56-TSOP
IC FLASH 512MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 966817-MX29GL512GUT2I-11G | MX29GL512GUT2I-11G-ND | MX29GL512GUT2I-11G | MX29GL512GUT2I-11G | MX29GL512GUT2I-11G |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | 56-TFSOP (0.724, 18.40mm Width) | Flash; FLASH | Flash; Flash |
| Access Time | 110 ns | 110 ns | 110 ns | ||
| Cycle Time | 110 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |