FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)
Manufacturer: Macronix
Win Source Part Number: 928580-MX29GL512FHXF
Series: MX29GL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-LFBGA, CSP (11x13)
Package: Tray
Package: 64-LBGA, CSPBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX29GL512
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFBGA, CSP (11x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLSH 512MBIT PARALLEL 64LFBGA
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-LFBGA, CSP (11x13)
IC FLSH 512MBIT PARALLEL 64LFBGA
IC FLSH 512MBIT PARALLEL 64LFBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29GL512FHXFI-11G-ND | 928580-MX29GL512FHXFI-11G | MX29GL512FHXFI-11G | MX29GL512FHXFI-11G | MX29GL512FHXFI-11G | MX29GL512FHXFI-11G |
| Product Name | Memory | Memory - Unclassified Memory - MX29GL512FHXFI-11G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | FLASH - NOR | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 64-LBGA, CSPBGA | BGA; 64-LFBGA, CSP (11x13) | 64-LBGA, CSPBGA | BGA; 64-LBGA, CSPBGA |