Macronix International Co., Ltd. Memory MX29GL512FHT2I-10Q

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1144-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 56-TSOP

FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 100ns 56-TSOP

Buy Now Datasheet
Memory - Unclassified Memory - MX29GL512FHT2I-10Q - 1228871-MX29GL512FHT2I-10Q - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MX29GL512FHT2I-10Q
1228871-MX29GL512FHT2I-10Q
Memory - Unclassified Memory - MX29GL512FHT2I-10Q 1228871-MX29GL512FHT2I-10Q
Manufacturer: Macronix Win Source Part Number: 1228871-MX29GL512FHT 2I-10Q Series: MX29GL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 100ns Family Name: MX29GL512F Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.macronix.com Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): S29GL512T10TFA010; S29GL512T13TFNV20; S29GL512T11TFV010; Introduction Date: April 19, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96

Manufacturer: Macronix
Win Source Part Number: 1228871-MX29GL512FHT2I-10Q
Series: MX29GL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 100ns
Family Name: MX29GL512F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): S29GL512T10TFA010; S29GL512T13TFNV20; S29GL512T11TFV010;
Introduction Date: April 19, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 96

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29GL512FHT2I-10Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29GL512FHT2I-10Q
Integrated Circuits (ICs) - Memory - Memory MX29GL512FHT2I-10Q
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - MX29GL512FHT2I-10Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 56-TSOP

FLASH - NOR Memory IC 512Mbit Parallel 100 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1144-ND 1228871-MX29GL512FHT2I-10Q MX29GL512FHT2I-10Q MX29GL512FHT2I-10Q MX29GL512FHT2I-10Q MX29GL512FHT2I-10Q
Product Name Memory Memory - Unclassified Memory - MX29GL512FHT2I-10Q Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type "56-TFSOP (0.724"", 18.40mm Width)" 56-TFSOP (0.724", 18.40mm Width) 56-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details