Macronix International Co., Ltd. Memory MX29GL512FDXFI-11G

Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX29GL512FDXFI-11G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)

FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)

Buy Now Datasheet
Memory - Flash - MX29GL512FDXFI-11G - 208957-MX29GL512FDXFI-11G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29GL512FDXFI-11G
208957-MX29GL512FDXFI-11G
Memory - Flash - MX29GL512FDXFI-11G 208957-MX29GL512FDXFI-11G
Manufacturer: Macronix Win Source Part Number: 208957-MX29GL512FDXF I-11G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (64M x 8) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFBGA, CSP (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 144

Manufacturer: Macronix
Win Source Part Number: 208957-MX29GL512FDXFI-11G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (64M x 8)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LFBGA, CSP (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 144

Buy Now Datasheet
Memory - MX29GL512FDXFI-11G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-LFBGA, CSP (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 110 ns 64-LFBGA, CSP (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29GL512FDXFI-11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29GL512FDXFI-11G
Integrated Circuits (ICs) - Memory - Memory MX29GL512FDXFI-11G
IC FLSH 512MBIT PARALLEL 64LFBGA

IC FLSH 512MBIT PARALLEL 64LFBGA

Supplier's Site
IC FLSH 512MBIT PARALLEL 64LFBGA

IC FLSH 512MBIT PARALLEL 64LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX29GL512FDXFI-11G-ND 208957-MX29GL512FDXFI-11G MX29GL512FDXFI-11G MX29GL512FDXFI-11G MX29GL512FDXFI-11G
Product Name Memory Memory - Flash - MX29GL512FDXFI-11G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 64-LBGA, CSPBGA BGA; 64-LFBGA, CSP (11x13) BGA; 64-LBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593995-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers