Manufacturer: Macronix
Win Source Part Number: 1228868-MX29GL320ELT
Series: MX29GL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Access Time: 70ns
Family Name: MX29GL320EL
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): TE28F320J3D75B; TE28F320J3D75 S B48; TE28F320J3D75 SL8YF;
Introduction Date: October 11, 2009
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 96
FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70ns 56-TSOP
IC FLASH 32MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 56-TSOP
IC FLASH 32MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1228868-MX29GL320ELT2I-70G | 1092-1103-ND | MX29GL320ELT2I-70G | MX29GL320ELT2I-70G | MX29GL320ELT2I-70G |
| Product Name | Memory - Unclassified Memory - MX29GL320ELT2I-70G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |