Manufacturer: Macronix
Win Source Part Number: 089177-MX29GL320EBTI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 96
FLASH - NOR Memory IC 32Mb (4M x 8) Parallel 70ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32M PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 089177-MX29GL320EBTI-70G | 1092-1034-ND | MX29GL320EBTI-70G | MX29GL320EBTI-70G | MX29GL320EBTI-70G | 490-MX29GL320EBTI-70G | MX29GL320EBTI-70G |
| Product Name | Memory - Flash - MX29GL320EBTI-70G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | IC FLASH 32M PARALLEL 48TSOP | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724, 18.40mm Width) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3V |