FLASH - NOR Memory IC 256Mbit Parallel 110 ns 56-FBGA, CSP (7x9)
IC FLASH 256MBIT PARALLEL 56FBGA
IC FLASH 256MBIT PARALLEL 56FBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29GL256FUXGI-11G | MX29GL256FUXGI-11G | MX29GL256FUXGI-11G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 110 ns | 110 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits |