Macronix International Co., Ltd. Memory - Flash - MX29GL256FUXFI-11G MX29GL256FUXFI-11G

Description
Manufacturer: Macronix Win Source Part Number: 733000-MX29GL256FUXF I-11G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 64-LFBGA, CSP (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 733000-MX29GL256FUXF I-11G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 64-LFBGA, CSP (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29GL256FUXFI-11G - 733000-MX29GL256FUXFI-11G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29GL256FUXFI-11G
733000-MX29GL256FUXFI-11G
Memory - Flash - MX29GL256FUXFI-11G 733000-MX29GL256FUXFI-11G
Manufacturer: Macronix Win Source Part Number: 733000-MX29GL256FUXF I-11G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 64-LFBGA, CSP (11x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 64-LBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Macronix
Win Source Part Number: 733000-MX29GL256FUXFI-11G
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 110ns
Categories: Integrated Circuits
Supplier Device Package: 64-LFBGA, CSP (11x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 144
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - 1092-1010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 110ns 64-LFBGA, CSP (11x13)

Buy Now Datasheet
IC FLSH 256MBIT PARALLEL 64LFBGA

IC FLSH 256MBIT PARALLEL 64LFBGA

Supplier's Site Datasheet
Memory - MX29GL256FUXFI-11G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-LFBGA, CSP (11x13)

FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-LFBGA, CSP (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29GL256FUXFI-11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29GL256FUXFI-11G
Integrated Circuits (ICs) - Memory - Memory MX29GL256FUXFI-11G
IC FLSH 256MBIT PARALLEL 64LFBGA

IC FLSH 256MBIT PARALLEL 64LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 733000-MX29GL256FUXFI-11G 1092-1010-ND MX29GL256FUXFI-11G MX29GL256FUXFI-11G MX29GL256FUXFI-11G
Product Name Memory - Flash - MX29GL256FUXFI-11G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - 792.487-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers