Manufacturer: Macronix
Win Source Part Number: 041823-MX29GL256FLT2
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 90ns
Family Name: MX29GL256F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL256P11TAI012; S29GL256P11TFI012; M29W256GH7AN6F;
Introduction Date: December 10, 2009
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 96
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 56-TSOP
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 56-TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 041823-MX29GL256FLT2I-90Q | 1092-1050-ND | MX29GL256FLT2I-90Q | MX29GL256FLT2I-90Q | MX29GL256FLT2I-90Q | MX29GL256FLT2I-90Q |
| Product Name | Memory - Flash - MX29GL256FLT2I-90Q | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 56-TSOP | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) | 56-TFSOP (0.724", 18.40mm Width) |