Manufacturer: Macronix
Win Source Part Number: 1228865-MX29GL256FHX
Series: MX29GL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA, CSPBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 90ns
Family Name: MX29GL256F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 64-LFBGA, CSP (11x13)
Alternative Parts (Cross-Reference): M29W256GH70ZS6F; M29W256GH7AZS6E; M29W256GH7AZA6F;
Introduction Date: December 10, 2009
ECCN: 3A991.b.1.a
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 144
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)
IC FLSH 256MBIT PARALLEL 64LFBGA
IC FLSH 256MBIT PARALLEL 64LFBGA
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-LFBGA, CSP (11x13)
IC FLSH 256MBIT PARALLEL 64LFBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1228865-MX29GL256FHXFI-90Q | 1092-1008-ND | MX29GL256FHXFI-90Q | MX29GL256FHXFI-90Q | MX29GL256FHXFI-90Q | MX29GL256FHXFI-90Q |
| Product Name | Memory - Unclassified Memory - MX29GL256FHXFI-90Q | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | FLASH - NOR | Flash; FLASH | Flash; Flash |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 90 ns | 90 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |