FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 56-TSOP
Manufacturer: Macronix
Win Source Part Number: 059731-MX29GL256ELT2
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
IC FLASH 256MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 56-TSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1048-ND | 059731-MX29GL256ELT2I-90Q | MX29GL256ELT2I-90Q | MX29GL256ELT2I-90Q | MX29GL256ELT2I-90Q | MX29GL256ELT2I-90Q |
| Product Name | Memory | Memory - Flash - MX29GL256ELT2I-90Q | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | SOP; 56-TSOP | 56-TFSOP (0.724", 18.40mm Width) | 56-TFSOP (0.724\", 18.40mm Width) |