Macronix International Co., Ltd. Memory MX29GL256EHXFI-90Q

Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX29GL256EHXFI-90Q-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)

FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)

Buy Now Datasheet
Memory - Flash - MX29GL256EHXFI-90Q - 208954-MX29GL256EHXFI-90Q - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29GL256EHXFI-90Q
208954-MX29GL256EHXFI-90Q
Memory - Flash - MX29GL256EHXFI-90Q 208954-MX29GL256EHXFI-90Q
Manufacturer: Macronix Win Source Part Number: 208954-MX29GL256EHXF I-90Q Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LFBGA, CSP (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Macronix
Win Source Part Number: 208954-MX29GL256EHXFI-90Q
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LFBGA, CSP (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLSH 256MBIT PARALLEL 64LFBGA

IC FLSH 256MBIT PARALLEL 64LFBGA

Supplier's Site Datasheet
Memory - MX29GL256EHXFI-90Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-LFBGA, CSP (11x13)

FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-LFBGA, CSP (11x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29GL256EHXFI-90Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29GL256EHXFI-90Q
Integrated Circuits (ICs) - Memory - Memory MX29GL256EHXFI-90Q
IC FLSH 256MBIT PARALLEL 64LFBGA

IC FLSH 256MBIT PARALLEL 64LFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX29GL256EHXFI-90Q-ND 208954-MX29GL256EHXFI-90Q MX29GL256EHXFI-90Q MX29GL256EHXFI-90Q MX29GL256EHXFI-90Q
Product Name Memory Memory - Flash - MX29GL256EHXFI-90Q Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 64-LBGA, CSPBGA BGA; 64-LFBGA, CSP (11x13) BGA; 64-LBGA, CSPBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details