Manufacturer: Macronix
Win Source Part Number: 790317-MX29GL128FLXF
Series: MX29GL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA, CSPBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 70ns
Family Name: MX29GL128F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 64-LFBGA, CSP (11x13)
Alternative Parts (Cross-Reference): S29GL128P90FAI020; S29GL128P90FFIV20; S29GL128P90FAI023; S29GL128P90FAI022;
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 144
FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 70ns 64-LFBGA, CSP (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
IC FLSH 128MBIT PARALLEL 64LFBGA
IC FLSH 128MBIT PARALLEL 64LFBGA
FLASH - NOR Memory IC 128Mbit Parallel 70 ns 64-LFBGA, CSP (11x13)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790317-MX29GL128FLXFI-70G | MX29GL128FLXFI-70G-ND | MX29GL128FLXFI-70G | MX29GL128FLXFI-70G | MX29GL128FLXFI-70G | MX29GL128FLXFI-70G |
| Product Name | Memory - Flash - MX29GL128FLXFI-70G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |