FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90ns 64-LFBGA, CSP (11x13)
Manufacturer: Macronix
Win Source Part Number: 059728-MX29GL128EHXF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LFBGA, CSP (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-LFBGA, CSP (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
IC FLSH 128MBIT PARALLEL 64LFBGA
IC FLSH 128MBIT PARALLEL 64LFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1006-ND | 059728-MX29GL128EHXFI-90G | MX29GL128EHXFI-90G | MX29GL128EHXFI-90G | MX29GL128EHXFI-90G | MX29GL128EHXFI-90G |
| Product Name | Memory | Memory - Flash - MX29GL128EHXFI-90G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 64-LBGA, CSPBGA | BGA; 64-LFBGA, CSP (11x13) | BGA; 64-LBGA, CSPBGA | 64-LBGA, CSPBGA |