FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90ns 56-TSOP
Manufacturer: Macronix
Win Source Part Number: 059727-MX29GL128EHT2
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1045-ND | 059727-MX29GL128EHT2I-90G | MX29GL128EHT2I-90G | MX29GL128EHT2I-90G | MX29GL128EHT2I-90G |
| Product Name | Memory | Memory - Flash - MX29GL128EHT2I-90G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | SOP; 56-TSOP | 56-TFSOP (0.724\", 18.40mm Width) |