Manufacturer: Macronix
Win Source Part Number: 045112-MX29F800CTMI-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 70ns 44-SOP
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 44-SOP
IC FLASH 8MBIT PARALLEL 44SOP
IC FLASH 8MBIT PARALLEL 44SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 045112-MX29F800CTMI-70G | 1092-1083-ND | MX29F800CTMI-70G | MX29F800CTMI-70G | MX29F800CTMI-70G |
| Product Name | Memory - Flash - MX29F800CTMI-70G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 44-SOP | SOIC; "44-SOIC (0.496"", 12.60mm Width)" | SOIC; 44-SOIC (0.496\", 12.60mm Width) |