Manufacturer: Macronix
Win Source Part Number: 059726-MX29F400CTTI-
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 96
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 48-TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 059726-MX29F400CTTI-70G | 1092-1019-ND | MX29F400CTTI-70G | MX29F400CTTI-70G | MX29F400CTTI-70G | MX29F400CTTI-70G |
| Product Name | Memory - Flash - MX29F400CTTI-70G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |