FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90ns 44-SOP
IC FLASH 4MBIT PARALLEL 44SOP
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 44-SOP
IC FLASH 4MBIT PARALLEL 44SOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX29F400CTMI-90G-ND | MX29F400CTMI-90G | MX29F400CTMI-90G | MX29F400CTMI-90G |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; "44-SOIC (0.496"", 12.60mm Width)" | SOIC; 44-SOIC (0.496\", 12.60mm Width) |