Macronix International Co., Ltd. Memory - Flash - MX29F400CBMC-90G MX29F400CBMC-90G

Description
Manufacturer: Macronix Win Source Part Number: 1081299-MX29F400CBMC -90G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 1081299-MX29F400CBMC -90G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29F400CBMC-90G - 1081299-MX29F400CBMC-90G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29F400CBMC-90G
1081299-MX29F400CBMC-90G
Memory - Flash - MX29F400CBMC-90G 1081299-MX29F400CBMC-90G
Manufacturer: Macronix Win Source Part Number: 1081299-MX29F400CBMC -90G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Macronix
Win Source Part Number: 1081299-MX29F400CBMC-90G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 44SOP

IC FLASH 4MBIT PARALLEL 44SOP

Supplier's Site Datasheet
Memory - MX29F400CBMC-90G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 44-SOP

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 44-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29F400CBMC-90G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29F400CBMC-90G
Integrated Circuits (ICs) - Memory - Memory MX29F400CBMC-90G
IC FLASH 4MBIT PARALLEL 44SOP

IC FLASH 4MBIT PARALLEL 44SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1081299-MX29F400CBMC-90G MX29F400CBMC-90G MX29F400CBMC-90G MX29F400CBMC-90G
Product Name Memory - Flash - MX29F400CBMC-90G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 44-SOP SOIC; 44-SOIC (0.496\", 12.60mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details