Macronix International Co., Ltd. Memory MX29F200CBMI-70G

Description
FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70ns 44-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70ns 44-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1080-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70ns 44-SOP

FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70ns 44-SOP

Buy Now Datasheet
Memory - Flash - MX29F200CBMI-70G - 928573-MX29F200CBMI-70G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29F200CBMI-70G
928573-MX29F200CBMI-70G
Memory - Flash - MX29F200CBMI-70G 928573-MX29F200CBMI-70G
Manufacturer: Macronix Win Source Part Number: 928573-MX29F200CBMI- 70G Series: MX29F Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70 ns 44-SOP Package: Tube Package: 44-SOIC (0.496", 12.60mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-1080, 6615S-44MB70IUN999, MX29F200CBMI70G

Manufacturer: Macronix
Win Source Part Number: 928573-MX29F200CBMI-70G
Series: MX29F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8) Parallel 70 ns 44-SOP
Package: Tube
Package: 44-SOIC (0.496", 12.60mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1080, 6615S-44MB70IUN999, MX29F200CBMI70G

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 44SOP

IC FLASH 2MBIT PARALLEL 44SOP

Supplier's Site Datasheet
Memory - MX29F200CBMI-70G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit Parallel 70 ns 44-SOP

FLASH - NOR Memory IC 2Mbit Parallel 70 ns 44-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29F200CBMI-70G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29F200CBMI-70G
Integrated Circuits (ICs) - Memory - Memory MX29F200CBMI-70G
IC FLASH 2MBIT PARALLEL 44SOP

IC FLASH 2MBIT PARALLEL 44SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1080-ND 928573-MX29F200CBMI-70G MX29F200CBMI-70G MX29F200CBMI-70G MX29F200CBMI-70G
Product Name Memory Memory - Flash - MX29F200CBMI-70G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type SOIC; "44-SOIC (0.496"", 12.60mm Width)" SOP; SOIC; 44-SOP SOIC; 44-SOIC (0.496\", 12.60mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - S25FL064P0XNFB003 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details