Macronix International Co., Ltd. Memory MX29F040CTI-70G

Description
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1131-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory - Flash - MX29F040CTI-70G - 041820-MX29F040CTI-70G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29F040CTI-70G
041820-MX29F040CTI-70G
Memory - Flash - MX29F040CTI-70G 041820-MX29F040CTI-70G
Manufacturer: Macronix Win Source Part Number: 041820-MX29F040CTI-7 0G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 156

Manufacturer: Macronix
Win Source Part Number: 041820-MX29F040CTI-70G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 156

Buy Now Datasheet
IC FLASH 4M PARALLEL 32TSOP - 490-MX29F040CTI-70G - Utmel Electronic Limited
Hong Kong, China
IC FLASH 4M PARALLEL 32TSOP
490-MX29F040CTI-70G
IC FLASH 4M PARALLEL 32TSOP 490-MX29F040CTI-70G
IC FLASH 4M PARALLEL 32TSOP

IC FLASH 4M PARALLEL 32TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - MX29F040CTI-70G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29F040CTI-70G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29F040CTI-70G
Integrated Circuits (ICs) - Memory - Memory MX29F040CTI-70G
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1131-ND 041820-MX29F040CTI-70G 490-MX29F040CTI-70G MX29F040CTI-70G MX29F040CTI-70G MX29F040CTI-70G MX29F040CTI-70G
Product Name Memory Memory - Flash - MX29F040CTI-70G IC FLASH 4M PARALLEL 32TSOP Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 32000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" SOP; 32-TSOP 32-TFSOP (0.724, 18.40mm Width) 32-TFSOP (0.724\", 18.40mm Width) 32-TFSOP (0.724", 18.40mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V; 5V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - S25FL128SAGMFBR00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details