Macronix International Co., Ltd. Memory - Flash - MX29F040CTC-90G MX29F040CTC-90G

Description
Manufacturer: Macronix Win Source Part Number: 886622-MX29F040CTC-9 0G Series: MX29F Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: MX29F040 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 886622-MX29F040CTC-9 0G Series: MX29F Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: MX29F040 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29F040CTC-90G - 886622-MX29F040CTC-90G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29F040CTC-90G
886622-MX29F040CTC-90G
Memory - Flash - MX29F040CTC-90G 886622-MX29F040CTC-90G
Manufacturer: Macronix Win Source Part Number: 886622-MX29F040CTC-9 0G Series: MX29F Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-TSOP Package: Tray Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: MX29F040 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 156 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886622-MX29F040CTC-90G
Series: MX29F
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Family Name: MX29F040
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX29F040CTC-90G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29F040CTC-90G
Integrated Circuits (ICs) - Memory - Memory MX29F040CTC-90G
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - MX29F040CTC-90G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886622-MX29F040CTC-90G MX29F040CTC-90G MX29F040CTC-90G MX29F040CTC-90G
Product Name Memory - Flash - MX29F040CTC-90G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP 32-TFSOP (0.724\", 18.40mm Width)
Cycle Time 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 949587-9970 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details