Macronix International Co., Ltd. Memory - Flash - MX29F040CQC-90G MX29F040CQC-90G

Description
Manufacturer: Macronix Win Source Part Number: 928572-MX29F040CQC-9 0G Series: MX29F Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (11.43x14.05) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX29F040 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x14.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 928572-MX29F040CQC-9 0G Series: MX29F Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (11.43x14.05) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX29F040 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x14.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX29F040CQC-90G - 928572-MX29F040CQC-90G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX29F040CQC-90G
928572-MX29F040CQC-90G
Memory - Flash - MX29F040CQC-90G 928572-MX29F040CQC-90G
Manufacturer: Macronix Win Source Part Number: 928572-MX29F040CQC-9 0G Series: MX29F Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (11.43x14.05) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX29F040 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x14.05) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928572-MX29F040CQC-90G
Series: MX29F
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NOR Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (11.43x14.05)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX29F040
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x14.05)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MX29F040CQC-90G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.43x14.05)

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.43x14.05)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX29F040CQC-90G
Integrated Circuits (ICs) - Memory - Memory MX29F040CQC-90G
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928572-MX29F040CQC-90G MX29F040CQC-90G MX29F040CQC-90G MX29F040CQC-90G
Product Name Memory - Flash - MX29F040CQC-90G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x14.05) 32-LCC (J-Lead)
Access Time 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SMD Memory IC and Storage Component - 2020-MSP14LV640-E1-TJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details