FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O, QPI 108MHz 6ns 8-SOP
FLASH - NOR Memory IC 8Mbit SPI 108 MHz 6 ns 8-SOP
IC FLASH 8MBIT SPI 108MHZ 8SOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX25V8035FM1Q03-ND | MX25V8035FM1Q03 | MX25V8035FM1Q03 | MX25V8035FM1Q03 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 2.3V ~ 3.6V | SOIC; 8-SOIC (0.154", 3.90mm Width) |