FLASH - NOR Memory IC 8Mb (1M x 8) SPI 104MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 928570-MX25V8035FM1Q
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 125°C
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MX25V8035
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1215-6, 6740N-08MB10QTN3CL, 1092-1215-1, 1092-1215-2
IC FLASH 8MBIT SPI 104MHZ 8SOP
FLASH - NOR Memory IC 8Mbit SPI 104 MHz 8-SOP
IC FLASH 8MBIT SPI 104MHZ 8SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1215-1-ND | 928570-MX25V8035FM1Q | MX25V8035FM1Q | MX25V8035FM1Q | MX25V8035FM1Q |
| Product Name | Memory | Memory - Flash - MX25V8035FM1Q | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOIC; 8-SOP | SOIC; 8-SOIC (0.154\", 3.90mm Width) |