Manufacturer: Macronix
Win Source Part Number: 790314-MX25V8035FM1I
Series: MXSMIO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Family Name: MX25V8035F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 100μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): S25FL208K0RMFI040; S25FL208K0RMFI043; S25FL208K0RMFI041; AT45DB081E-SSHNHA-T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 104MHz 8-SOP
FLASH - NOR Memory IC 8Mbit SPI 104 MHz 8-SOP
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:-; RoHS Compliant: Yes
IC FLASH 8MBIT SPI 104MHZ 8SOP
IC FLASH 8MBIT SPI 104MHZ 8SOP
IC FLASH 8MBIT SPI 104MHZ 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790314-MX25V8035FM1I | 1092-1195-ND | MX25V8035FM1I | 07AH6776 | MX25V8035FM1I | MX25V8035FM1I | MX25V8035FM1I |
| Product Name | Memory - Flash - MX25V8035FM1I | Memory | Memory | Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR |
| Cycle Time | 100000 ns | ? to 4.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP | SOIC; 8-SOIC (0.154", 3.90mm Width) |