- Trained on our vast library of engineering resources.

Macronix International Co., Ltd. Memory MX25V8006EM1I-13G

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 8MBIT SPI 75MHZ 8SOP

IC FLASH 8MBIT SPI 75MHZ 8SOP

Supplier's Site Datasheet
Memory - 1092-1118-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SOP

FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75MHz 8-SOP

Supplier's Site Datasheet
Integrated Circuits - MX25V8006EM1I-13G - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
MX25V8006EM1I-13G
Integrated Circuits MX25V8006EM1I-13G
IC FLASH 8MBIT SPI 75MHZ 8SOP

IC FLASH 8MBIT SPI 75MHZ 8SOP

Supplier's Site Datasheet
Memory - MX25V8006EM1I-13G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SOP

FLASH - NOR Memory IC 8Mbit SPI 75 MHz 8-SOP

Supplier's Site Datasheet
Memory - Flash - MX25V8006EM1I-13G - 1081294-MX25V8006EM1I-13G - Win Source Electronics
Yishun, Singapore
Memory - Flash - MX25V8006EM1I-13G
1081294-MX25V8006EM1I-13G
Memory - Flash - MX25V8006EM1I-13G 1081294-MX25V8006EM1I-13G
Manufacturer: Macronix Win Source Part Number: 1081294-MX25V8006EM1 I-13G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 8Mb (1M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.35 V to 3.6 V Memory Format: FLASH Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Macronix
Win Source Part Number: 1081294-MX25V8006EM1I-13G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 8Mb (1M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.35 V to 3.6 V
Memory Format: FLASH
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25V8006EM1I-13G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25V8006EM1I-13G
Integrated Circuits (ICs) - Memory - Memory MX25V8006EM1I-13G
IC FLASH 8MBIT SPI 75MHZ 8SOP

IC FLASH 8MBIT SPI 75MHZ 8SOP

Supplier's Site
IC FLASH 8M SPI 75MHZ 8SOP - 490-MX25V8006EM1I-13G - Utmel Electronic Limited
Hong Kong, China
IC FLASH 8M SPI 75MHZ 8SOP
490-MX25V8006EM1I-13G
IC FLASH 8M SPI 75MHZ 8SOP 490-MX25V8006EM1I-13G
IC FLASH 8M SPI 75MHZ 8SOP

IC FLASH 8M SPI 75MHZ 8SOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited DigiKey LIXINC Electronics Co., Limited Quarktwin Technology Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25V8006EM1I-13G 1092-1118-ND MX25V8006EM1I-13G MX25V8006EM1I-13G 1081294-MX25V8006EM1I-13G MX25V8006EM1I-13G 490-MX25V8006EM1I-13G
Product Name Memory Memory Integrated Circuits Memory Memory - Flash - MX25V8006EM1I-13G Integrated Circuits (ICs) - Memory - Memory IC FLASH 8M SPI 75MHZ 8SOP
Memory Category Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 64000 kbits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP; 8-SOP SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 2.35V ~ 3.6V 2.35V ~ 3.6V 3.6V; 2.35V ~ 3.6V 2.35 V ~ 3.6 V Surface Mount 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR Flash - Serial NOR Flash - HYPERFLASH™ - S26KS128SDPBHN020 - S26KS128SDPBHN020 - Infineon Technologies AG
Specs
Memory Category Flash
Access Time 96 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
 - 2147-55/BYA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
32KBit, I²C BUS, Low Power Serial EEPROM - BR24G32FV-3 - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details